Goodram logo

Goodram 16GB microSDHC Class 10 w/ microSD Adapter SDHC

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17053
Info modified on:
11 Oct 2018, 14:48:07
Short summary description Goodram 16GB microSDHC Class 10 w/ microSD Adapter SDHC:

Goodram 16GB microSDHC Class 10 w/ microSD Adapter, 16 GB, SDHC, Class 10, Black

Long summary description Goodram 16GB microSDHC Class 10 w/ microSD Adapter SDHC:

Goodram 16GB microSDHC Class 10 w/ microSD Adapter. Capacity: 16 GB, Flash card type: SDHC, Flash memory class: Class 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.