location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goodram Check ‘Goodram’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Play 4GB DDR3-1600MHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GYS1600D364L9S/4G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5908267906194
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Goodram’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goodram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 4 GB DDR3 1600 MHz Single-channel
  • - 240-pin DIMM 1 x 4 GB
  • - CAS latency: 9
Long product name Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB :
The long product name of Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Play Silver 4GB (1 x 4GB) DDR3-1600MHz
More>>>
Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB:
The official description of Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GOODRAM Play memory modules were designed for gamers. The modules are built from selected chips assembled on 6-layer PCB. Everything is encapsulated under impressive radiators dissipating excess of heat. Available colours include: black, silver, red , blue and gold.

Let’s Play!

The available capacities of GOODRAM Play modules range from 2 to 8 GB (DDR 3) and 4 GB and 8 GB. The memory modules are available in single, dual and triple channel configuration with the speed of 1600 MHz and 1866 MHz (DDR 3) and single and dual channel configuration with the speed of 2400 MHz (DDR 4). Thanks to a wide choice of available modules, Play series fulfils expectations of such users as gamers or modding enthusiasts looking for high system efficiency and stability. .

Radiators for improved heat dissipation

Efficiency operating memory modules can become overheated. That is why GOODRAM Play modules are equipped with impressive radiators dissipating excess of accumulated heat ensuring more stable memory operation. Black, silver, red, blue and gold radiators are available.

Quality of GOODRAM memory modules

In order to ensure the top quality of GOODRAM memory modules, we cooperate only with the best component suppliers, and at the production stage we apply selected chips from recognized world’s brands.

Factory tests

Thanks to multistage quality control and thorough testing of each memory produced under GOODRAM brand, we are sure that the memory modules reaching our clients are very reliable and characterized by top quality.

Lifetime guarantee

We make every effort to ensure compliance of each memory modules reaching the end of our production line with the strictest quality standards, which is confirmed by lifetime guarantee for all GOODRAM brand memory modules * Excluding Germany, France and Austria where 10 years.

Short summary description Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB:
This short summary of the Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Goodram Play 4GB DDR3-1600MHz, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM, Silver

Long summary description Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB:
This is an auto-generated long summary of Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB based on the first three specs of the first five spec groups.

Goodram Play 4GB DDR3-1600MHz. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, Product colour: Silver

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
9
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3
Memory clock speed *
1600 MHz
Features
Component for *
PC/Server
Memory form factor *
240-pin DIMM
ECC *
No
Memory channels
Single-channel
Product colour
Silver
Cooling type
Heatsink
Lead plating
Gold
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:38:24
Uk has collected 10 expert reviews for Goodram Play 4GB DDR3-1600MHz memory module 1 x 4 GB and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%