Goodram logo

Goodram Play 4GB DDR3 memory module 1 x 4 GB 1600 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14380
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Goodram Play 4GB DDR3 memory module 1 x 4 GB 1600 MHz:

Goodram Play 4GB DDR3, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM, Red

Long summary description Goodram Play 4GB DDR3 memory module 1 x 4 GB 1600 MHz:

Goodram Play 4GB DDR3. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.