Goodram logo

Goodram GR1333D364L9/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60571
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Goodram GR1333D364L9/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz:

Goodram GR1333D364L9/4G, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Goodram GR1333D364L9/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz:

Goodram GR1333D364L9/4G. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.