Goobay logo

Goobay 97584 power cable White 2 m C14 coupler C13 coupler

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5854
Info modified on:
29 Apr 2021, 16:12:13
Bullet Points Goobay 97584 power cable White 2 m C14 coupler C13 coupler:
  • - universal
  • - extension cord for cold devices, such as computers, monitors, projectors etc
Long product name Goobay 97584 power cable White 2 m C14 coupler C13 coupler:

Cold-device extension cord; 2 m, white

Short summary description Goobay 97584 power cable White 2 m C14 coupler C13 coupler:

Goobay 97584, 2 m, C14 coupler, C13 coupler, 250 V

Long summary description Goobay 97584 power cable White 2 m C14 coupler C13 coupler:

Goobay 97584. Cable length: 2 m, Connector 1: C14 coupler, Connector 2: C13 coupler. Input voltage: 250 V

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.