Goobay logo

Goobay 73080 networking cable Grey 5 m Cat5e F/UTP (FTP)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6653
Info modified on:
14 Mar 2024, 18:16:25
Bullet Points Goobay 73080 networking cable Grey 5 m Cat5e F/UTP (FTP):
  • - Prewired, shielded CAT 5e LAN cable with 2x RJ45 plugs for connecting network components
  • - Foil screen (F/UTP) prevents interference from external sources (crosstalk) and provides ideal signal distribution with minimal losses
  • - High-quality copper-clad aluminium wire (CCA) guarantees an excellent network connection
  • - 2x RJ45 connectors (without latch protection) with gold-plated contacts for a reliable and powerful internet connection
  • - CAT 5e network cable suitable for Gigabit Ethernet with speeds of up to 10/100/1000 Mbit/s
  • - Network connector: pair sequence according to EIA/TIA 568B, cable construction: twisted pair cable
  • - Length of the Ethernet cable indicated on the overmoulded slimline strain relief
Long product name Goobay 73080 networking cable Grey 5 m Cat5e F/UTP (FTP):

CAT 5e patchcable, F/UTP, grey

Short summary description Goobay 73080 networking cable Grey 5 m Cat5e F/UTP (FTP):

Goobay 73080, 5 m, Cat5e, F/UTP (FTP), RJ-45, RJ-45, Grey

Long summary description Goobay 73080 networking cable Grey 5 m Cat5e F/UTP (FTP):

Goobay 73080. Cable length: 5 m, Cable standard: Cat5e, Cable shielding: F/UTP (FTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.