Goobay logo

Goobay 71442 LED bulb Warm white 2700 K 1.6 W G4 E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11013
Info modified on:
27 May 2024, 12:55:15
Bullet Points Goobay 71442 LED bulb Warm white 2700 K 1.6 W G4 E:
  • - warm white light with 2700 K like an incandescent light bulb
  • - Lamp is ideal for under-cabinet lights, cabinet lighting, wall luminaires, ceiling spots or display cabinets
  • - LED light bulb with true, natural colours thanks to 82 Ra
  • - G4 bulb with a low heat generation that immediately lights up when switched on
  • - Energy consumption of the G4 light bulb is 92 % lower as compared to standard lamps
  • - G4 LED bulb has a very long service life of up to 15 years
Long product name Goobay 71442 LED bulb Warm white 2700 K 1.6 W G4 E:

1.6 W, 210 lm, 2700 K, G4

Short summary description Goobay 71442 LED bulb Warm white 2700 K 1.6 W G4 E:

Goobay 71442, 1.6 W, 20 W, G4, 210 lm, 25000 h, Warm white

Long summary description Goobay 71442 LED bulb Warm white 2700 K 1.6 W G4 E:

Goobay 71442. Bulb power: 1.6 W, Equivalent bulb power: 20 W, Fitting/cap type: G4, Luminous flux: 210 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 310°, Color Rendering Index (CRI): 80, Power factor: 0.6

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.