Goobay logo

Goobay 60667 telephone cable 3 m White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1241
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 60667 telephone cable 3 m White:
  • - TAE cable for directly connecting your DSL modem, DSL/VDSL router and DSL box with an RJ45 plug to a TAE socket
  • - Router cable with twisted pairs made of high-quality copper for a clear signal quality without interference
  • - Compatible with all common router and modem models with VDSL/DSL direct connection, e.g. Fritz!Box, Speedport, Zyxel, Netgear and D-Link
  • - TAE connection cable is particularly suitable for ADSL and VDSL (high-speed internet)
  • - DSL cable is mechanically extremely resilient thanks to moulded strain relief
  • - 1x RJ45 plug with latch lug and 1x TAE-F plug with bend protection for perfect signal transmission
  • - Stable PVC sheathing protects the TAE-to-RJ45 cable ideally from cable breakage
Long product name Goobay 60667 telephone cable 3 m White:

TAE-F Cable for DSL/VDSL, copper conductor (CU), TAE-F male > RJ45 male (8P2C)

Short summary description Goobay 60667 telephone cable 3 m White:

Goobay 60667, 3 m, TAE (F), RJ-45, White, Male, Male

Long summary description Goobay 60667 telephone cable 3 m White:

Goobay 60667. Cable length: 3 m, Connector 1: TAE (F), Connector 2: RJ-45. Package type: Polybag

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.