location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay TAE-F Extension Cable 4-Pin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAE-F Extension Cable 4-Pin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50242 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849502422
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay TAE-F Extension Cable 4-Pin
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Phone cable with 2x TAE-F connectors for a perfect link between your analogue devices and TAE socket
  • - Use the Goobay flat cable to easily extend your phone cord
  • - Telephone extension cable is universally applicable
  • - Robust, 4-pin TAE connections with bend protection for long service life
  • - Phone cord with high-quality, copper-clad aluminium conductor for a clear signal quality without interference
  • - Sturdy PVC sheathing protects the telephone cable ideally from cable breakage
Long product name Goobay TAE-F Extension Cable 4-Pin :
The long product name of Goobay TAE-F Extension Cable 4-Pin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAE-F Extension Cable 4-Pin
More>>>
Short summary description Goobay TAE-F Extension Cable 4-Pin:
This short summary of the Goobay TAE-F Extension Cable 4-Pin data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay TAE-F Extension Cable 4-Pin, 3 m, TAE (F), TAE (F), Black, Male, Female

Long summary description Goobay TAE-F Extension Cable 4-Pin:
This is an auto-generated long summary of Goobay TAE-F Extension Cable 4-Pin based on the first three specs of the first five spec groups.

Goobay TAE-F Extension Cable 4-Pin. Cable length: 3 m, Connector 1: TAE (F), Connector 2: TAE (F). Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay 60673 telephone cable 15 m White
(show image)
60673 60673 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 60676 telephone cable 20 m White
(show image)
60676 60676 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 60666 Date 2 m White
(show image)
60666 60666 Date 0.00
(excl. VAT)
0 (incl. VAT)