Goobay logo

Goobay 45610 LED bulb Warm white 2700 K 3.5 W GU10 F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2877
Info modified on:
10 Aug 2024, 06:16:41
Bullet Points Goobay 45610 LED bulb Warm white 2700 K 3.5 W GU10 F:
  • - Goobay LED lamp with 38° beam angle and GU10 base
  • - warm white light with 2700 K
  • - The LED lamp is a suitable replacement for light or halogen bulbs in recessed spotlights and ceiling spotlights
  • - The LED lamp produces true, natural colours thanks to 80 Ra
  • - The frosted GU10 bulb generates little heat and immediately lights up when switched on
  • - The LED light bulb achieves a very long service life
Long product name Goobay 45610 LED bulb Warm white 2700 K 3.5 W GU10 F:

LED, 3.5 W, 280 lm, 4 kWh, IP20, Glass

Short summary description Goobay 45610 LED bulb Warm white 2700 K 3.5 W GU10 F:

Goobay 45610, 3.5 W, GU10, 280 lm, 25000 h, Warm white

Long summary description Goobay 45610 LED bulb Warm white 2700 K 3.5 W GU10 F:

Goobay 45610. Bulb power: 3.5 W, Fitting/cap type: GU10, Luminous flux: 280 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 38°, Color Rendering Index (CRI): 80

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.