location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB charging adapter, 1200mA power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB charging adapter, 1200mA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42030
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:36:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Goobay USB charging adapter, 1200mA power adapter/inverter Black:
This short summary of the Goobay USB charging adapter, 1200mA power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB charging adapter, 1200mA, 5 V, 1.2 A, Black, 1x USB A (f)

Long summary description Goobay USB charging adapter, 1200mA power adapter/inverter Black:
This is an auto-generated long summary of Goobay USB charging adapter, 1200mA power adapter/inverter Black based on the first three specs of the first five spec groups.

Goobay USB charging adapter, 1200mA. Output voltage: 5 V, Output current: 1.2 A. Product colour: Black. I/O ports: 1x USB A (f)

Brand Image Product code Product Stock Price from
Goobay

Goobay USB charging adapter power adapter/inverter White
(show image)
43076 USB charging adapter 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB charging adapter power adapter/inverter Black
(show image)
43075 USB charging adapter 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB charging adapter power adapter/inverter Black
(show image)
42075 USB charging adapter 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB charging adapter power adapter/inverter White
(show image)
42076 USB charging adapter 0.00
(excl. VAT)
0 (incl. VAT)