Goobay logo

Goobay 4-Way Power Strip with Switch 1,5 m, White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
905
Info modified on:
10 Aug 2024, 11:12:18
Bullet Points Goobay 4-Way Power Strip with Switch 1,5 m, White:
  • - Illuminated on/off switch allows easy operation of the power strip and contributes to energy saving
  • - Power strip with sliding safety covers for increased protection of the 4-gang extension lead
  • - Space-saving multi-plug socket due to 90°-angled safety plug
  • - Extension socket with socket outlets rotated by 45° for using angled plugs directly next to each other
Long product name Goobay 4-Way Power Strip with Switch 1,5 m, White:

4-Way Power Strip with Switch 1,5 m, White

Short summary description Goobay 4-Way Power Strip with Switch 1,5 m, White:

Goobay 4-Way Power Strip with Switch 1,5 m, White, 1.5 m, Indoor, CEE, Type F, Type F, Angled, IP20

Long summary description Goobay 4-Way Power Strip with Switch 1,5 m, White:

Goobay 4-Way Power Strip with Switch 1,5 m, White. Cable length: 1.5 m, Placement supported: Indoor, AC outlet types: CEE, Type F. AC outlets quantity: 4 AC outlet(s). AC input voltage: 230 V, Maximum input power: 3500 W, Maximum current: 16 A. Weight: 371 g. Package type: Polybag

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.