Goobay logo

Goobay Coaxial Right-Angle Coupling with Screw Fixing, 10 pcs

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6013
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay Coaxial Right-Angle Coupling with Screw Fixing, 10 pcs:
  • - For installation on a coaxial cable for clean picture and sound transmission
  • - Space-saving due to the angled shape
  • - Firm hold thanks to screw fixing
  • - IEC angle connector is suitable for 3D, SD, HD, Full HD, UHD (4K), analogue and digital transmission (DVB-C)
Long product name Goobay Coaxial Right-Angle Coupling with Screw Fixing, 10 pcs:

Coaxial Right-Angle Coupling with Screw Fixing, 10 pcs

Short summary description Goobay Coaxial Right-Angle Coupling with Screw Fixing, 10 pcs:

Goobay Coaxial Right-Angle Coupling with Screw Fixing, 10 pcs, IEC, IEC, Female, 90°, White, Plastic

Long summary description Goobay Coaxial Right-Angle Coupling with Screw Fixing, 10 pcs:

Goobay Coaxial Right-Angle Coupling with Screw Fixing, 10 pcs. Connector type: IEC, Connector 1: IEC, Connector 1 gender: Female. Diameter: 2.04 cm, Depth: 38.8 mm. Package type: Polybag, Quantity per pack: 10 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.