Coaxial Right-Angle Plug with Screw Fixing
Goobay Coaxial Right-Angle Plug with Screw Fixing, IEC, IEC, Male, 90°, White, Plastic
Goobay Coaxial Right-Angle Plug with Screw Fixing. Connector type: IEC, Connector 1: IEC, Connector 1 gender: Male. Diameter: 3.88 cm, Depth: 38.8 mm. Package type: Polybag, Quantity per pack: 10 pc(s)