Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22959489 data-sheets &
38884 brands
– register (free)
Electrical Switches
Goobay Slide Switch/Toggle Switch, 6 pins, 23.3 mm, 0.1 A/250 V
Goobay Slide Switch/Toggle Switch, 6 pins, 23.3 mm, 0.1 A/250 V
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Goobay
Product name:
Slide Switch/Toggle Switch, 6 pins, 23.3 mm, 0.1 A/250 V
Product code:
10173
GTIN (EAN/UPC):
4040849101731
Category:
Electrical Switches
Icecat Product ID:
4601291
Data-sheet quality:
created/standardized by Icecat
Product views:
24626
Info modified on:
10 Jun 2025, 20:58:15
Product Brochure/Datasheet (2.0 MB)
Report mistake
Specs
Recommended products
Similar products
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE