Cicciobello CCB62000, Baby doll, Male, 2 yr(s), Girl, 300 mm, Multicolour
Cicciobello CCB62000. Doll type: Baby doll, Doll's gender: Male, Recommended age (min): 2 yr(s), Suggested gender: Girl. Battery type: AA. Height: 300 mm. Product colour: Multicolour