Cicciobello 164304, Baby doll, Gender neutral, 2 yr(s), Boy/Girl, 310 mm, 1.6 kg
Cicciobello 164304. Doll type: Baby doll, Doll's gender: Gender neutral, Recommended age (min): 2 yr(s), Suggested gender: Boy/Girl. Battery type: AA. Height: 310 mm, Weight: 1.6 kg. Product colour: Multicolour