location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset A585 Trio DECT telephone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A585 Trio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36852-H2025-B111 show
Show alternative article codes used in the online market place
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset A585 Trio DECT telephone Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Answering machine Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 150 entries
  • - Alarm clock
  • - 3.61 cm (1.42")
  • - Plug and Play
  • - Talk time: 25 h Standby time: 210 h
Warranty: 2 years
Long product name Gigaset A585 Trio DECT telephone Black :
The long product name of Gigaset A585 Trio DECT telephone Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigaset A585 Trio, Indoor-50m, outdoor-300m, Answering machine, ECO DECT, Black
More>>>
Short summary description Gigaset A585 Trio DECT telephone Black:
This short summary of the Gigaset A585 Trio DECT telephone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset A585 Trio, DECT telephone, Speakerphone, 150 entries, Black

Long summary description Gigaset A585 Trio DECT telephone Black:
This is an auto-generated long summary of Gigaset A585 Trio DECT telephone Black based on the first three specs of the first five spec groups.

Gigaset A585 Trio. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 150 entries. Display diagonal: 3.61 cm (1.42"). Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 06:38:57
Uk has collected 1 expert review for Gigaset A585 Trio DECT telephone Black and the rating is 77 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
77%
Brand Image Product code Product Stock Price from
Gigaset

Gigaset E490 DECT telephone Caller ID Black, Grey
(show image)
S30852-H2105-M101 E490 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E495 DECT telephone Black
(show image)
S30852-H2124-M101 E495 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset 301D Black
(show image)
S30852-H1911-M101 301D 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E490 DECT telephone Grey
(show image)
S30852-H2105-B101 E490 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E495 DECT telephone Black
(show image)
S30852-H2124-B101 E495 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A580 Duo, Black DECT telephone
(show image)
L36852-H2006-B101 A580 Duo, Black 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A585 Duo, Black DECT telephone
(show image)
L36852-H2025-B101 A585 Duo, Black 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A585, White DECT telephone
(show image)
S30852-H2025-B102 A585, White 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A580, Black DECT telephone
(show image)
S30852-H2006-B101 A580, Black 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset SX685 isdn DECT telephone Black, Silver
(show image)
S30853-H412-M101 SX685 isdn 0.00
(excl. VAT)
0 (incl. VAT)