Gigaset logo

Gigaset A585, White DECT telephone

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18404
Info modified on:
04 Apr 2019, 09:10:48
Long product name Gigaset A585, White DECT telephone:

Gigaset A585, White

Short summary description Gigaset A585, White DECT telephone:

Gigaset A585, White, DECT telephone, Speakerphone, 150 entries, White

Long summary description Gigaset A585, White DECT telephone:

Gigaset A585, White. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 150 entries. Display diagonal: 3.61 cm (1.42"). Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.