GIGABYTE logo

GIGABYTE Z890 AERO G Motherboard - Supports Intel Core Ultra (Series 2) CPUs, 16+1+2 phases VRM, up to 8800MHz DDR5 (OC), 1xPCIe 5.0 + 4xPCIe 4.0,Wi-Fi 7, 2.5GbE LAN, Thunderbolt 4

Data-sheet quality:
created/standardized by Icecat
Product views:
33542
Info modified on:
13 Mar 2025, 09:50:51
Short summary description GIGABYTE Z890 AERO G Motherboard - Supports Intel Core Ultra (Series 2) CPUs, 16+1+2 phases VRM, up to 8800MHz DDR5 (OC), 1xPCIe 5.0 + 4xPCIe 4.0,Wi-Fi 7, 2.5GbE LAN, Thunderbolt 4:

GIGABYTE Z890 AERO G Motherboard - Supports Intel Core Ultra (Series 2) CPUs, 16+1+2 phases VRM, up to 8800MHz DDR5 (OC), 1xPCIe 5.0 + 4xPCIe 4.0,Wi-Fi 7, 2.5GbE LAN, Thunderbolt 4, Intel, LGA 1851 (Socket V1), Intel Core Ultra (Series 2), LGA 1851, DDR5-SDRAM, 256 GB

Long summary description GIGABYTE Z890 AERO G Motherboard - Supports Intel Core Ultra (Series 2) CPUs, 16+1+2 phases VRM, up to 8800MHz DDR5 (OC), 1xPCIe 5.0 + 4xPCIe 4.0,Wi-Fi 7, 2.5GbE LAN, Thunderbolt 4:

GIGABYTE Z890 AERO G Motherboard - Supports Intel Core Ultra (Series 2) CPUs, 16+1+2 phases VRM, up to 8800MHz DDR5 (OC), 1xPCIe 5.0 + 4xPCIe 4.0,Wi-Fi 7, 2.5GbE LAN, Thunderbolt 4. Processor manufacturer: Intel, Processor socket: LGA 1851 (Socket V1), Compatible processor series: Intel Core Ultra (Series 2). Supported memory types: DDR5-SDRAM, Maximum internal memory: 256 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 7 (802.11be), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E.... Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.