GIGABYTE logo

GIGABYTE Z490 GAMING X motherboard Intel Z490 LGA 1200 (Socket H5) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125415
Info modified on:
30 Oct 2024, 13:00:49
Short summary description GIGABYTE Z490 GAMING X motherboard Intel Z490 LGA 1200 (Socket H5) ATX:

GIGABYTE Z490 GAMING X, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, LGA 1200 (Socket H5), DDR4-SDRAM, 128 GB

Long summary description GIGABYTE Z490 GAMING X motherboard Intel Z490 LGA 1200 (Socket H5) ATX:

GIGABYTE Z490 GAMING X. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. USB connector type: USB Type-A. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.