GIGABYTE logo

GIGABYTE Z370 AORUS Gaming 7 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151107
Info modified on:
30 Oct 2024, 13:04:42
Short summary description GIGABYTE Z370 AORUS Gaming 7 LGA 1151 (Socket H4) ATX:

GIGABYTE Z370 AORUS Gaming 7, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB

Long summary description GIGABYTE Z370 AORUS Gaming 7 LGA 1151 (Socket H4) ATX:

GIGABYTE Z370 AORUS Gaming 7. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Killer E2500

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.