GIGABYTE XM300, Right-hand, Optical, USB Type-A, 6400 DPI, Black
GIGABYTE XM300. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6400 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product colour: Black