GIGABYTE logo

GIGABYTE R282-Z92 server barebone Socket SP3 Rack (2U) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24661
Info modified on:
10 Aug 2024, 09:58:09
Short summary description GIGABYTE R282-Z92 server barebone Socket SP3 Rack (2U) Black:

GIGABYTE R282-Z92, Socket SP3, AMD, AMD EPYC, DDR4-SDRAM, 128 GB, 2933,3200 MHz

Long summary description GIGABYTE R282-Z92 server barebone Socket SP3 Rack (2U) Black:

GIGABYTE R282-Z92. Processor socket: Socket SP3, Processor family: AMD, Compatible processor series: AMD EPYC. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Supported RDIMM clock speeds: 2933,3200 MHz. Storage drive sizes supported: 2.5", Supported storage drive types: HDD & SSD, Supported storage drive interfaces: PCI Express, Serial ATA III, Serial Attached SCSI (SAS). On-board graphics card model: Aspeed AST2500. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® I350-AM2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.