GIGABYTE P37X V6 C4KW10-FR, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 1.26 TB
GIGABYTE P37X V6 C4KW10-FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Home. Product colour: Black