GIGABYTE logo

GIGABYTE MZ32-AR0 motherboard System on Chip Socket SP3 Extended ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50886
Info modified on:
10 Aug 2024, 11:47:26
Short summary description GIGABYTE MZ32-AR0 motherboard System on Chip Socket SP3 Extended ATX:

GIGABYTE MZ32-AR0, AMD, Socket SP3, AMD EPYC, 7 nm, DDR4-SDRAM, 128 GB

Long summary description GIGABYTE MZ32-AR0 motherboard System on Chip Socket SP3 Extended ATX:

GIGABYTE MZ32-AR0. Processor manufacturer: AMD, Processor socket: Socket SP3, Compatible processor series: AMD EPYC. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory channels: Octa-channel. Supported storage drive interfaces: Serial Attached SCSI (SAS). On-board graphics card model: Aspeed AST2500. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I350-AM2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.