GIGABYTE MD71-HB0, Intel, LGA 3647 (Socket P), Intel® Xeon®, 205 W, DDR4-SDRAM, 64 GB
GIGABYTE MD71-HB0. Processor manufacturer: Intel, Processor socket: LGA 3647 (Socket P), Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory channels: Hexa-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2500. Ethernet interface type: 10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet