GIGABYTE logo

GIGABYTE GA-M68M-S2P Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114189
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-M68M-S2P Socket AM2 micro ATX:

GIGABYTE GA-M68M-S2P, AMD, Socket AM2, 8 GB, 1.8 V, Dual channel, Realtek RTL8211CL

Long summary description GIGABYTE GA-M68M-S2P Socket AM2 micro ATX:

GIGABYTE GA-M68M-S2P. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, Memory voltage: 1.8 V, Controller type: Dual channel. LAN controller: Realtek RTL8211CL. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 64 Mbit

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.