This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-K8N51GMF-9-RH Socket 939 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-K8N51GMF-9-RH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K8N51GMF-9-RH
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:57:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-K8N51GMF-9-RH Socket 939 micro ATX :
The short editorial description of Gigabyte GA-K8N51GMF-9-RH Socket 939 micro ATX

GA-K8N51GMF-9-RH, Athlon 64 X2/ Athlon 64, Socket 939
More>>>
Gigabyte GA-K8N51GMF-9-RH Socket 939 micro ATX:
The official marketing text of Gigabyte GA-K8N51GMF-9-RH Socket 939 micro ATX as supplied by the manufacturer

Powered by the innovative NVIDIA GeForce™ 6100 GPU and nForce™430 MCP, GA-K8N51GMF-9-RH provides unparalleled graphics features and cutting-edge security in a low profile case. The NVIDIA GeForce 6100 GPU delivers ultra-realistic graphics effects, unmatched multimedia functionality, and the performance you expect for an incredible PC experience. The advanced NVIDIA nForce430 MCP delivers cutting-edge technology such as ActiveArmor™ firewall, RAID and MediaShield™ storage, Gigabit Ethernet, and SATA 3Gb/s to this platform. Coupled with the remarkable performance available from AMD Athlon64 technology and the board's extensive functionality, GA-K8N51GMF-9-RH delivers best value to desktop platform in home & office environments.

- AMD Athlon™64 X2/ Athlon™64 socket 939 platform
- Integrated NVIDIA CineFX 3.0 Graphics Engine
- Supports Dual Channel DDR400 memory architecture
- Supports NVIDIA SATA 3Gb/s and RAID 0,1,0+1,5 function
- Integrated Gigabit Ethernet solution with T.I. IEEE1394 FireWire interface
- RoHS compliant motherboard for green computing

Short summary description Gigabyte GA-K8N51GMF-9-RH Socket 939 micro ATX:
This short summary of the Gigabyte GA-K8N51GMF-9-RH Socket 939 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-K8N51GMF-9-RH, AMD, Socket 939, 4 GB, 4 MB, 1,0+1,5, micro ATX

Long summary description Gigabyte GA-K8N51GMF-9-RH Socket 939 micro ATX:
This is an auto-generated long summary of Gigabyte GA-K8N51GMF-9-RH Socket 939 micro ATX based on the first three specs of the first five spec groups.

Gigabyte GA-K8N51GMF-9-RH. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 4 MB. RAID levels: 1,0+1,5. Motherboard form factor: micro ATX, Power source type: ATX, Compatible operating systems: Windows Linux. Audio output: Realtek ALC880 audio codec

Processor
Processor manufacturer *
AMD
Processor socket *
Socket 939
Memory
Number of memory slots *
4
Maximum internal memory *
4 GB
Flash memory
4 MB
Storage controllers
RAID levels
1,0+1,5
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
2
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
Number of COM connectors
1
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
No
Features
Motherboard form factor *
micro ATX
Power source type
ATX
Compatible operating systems
Windows Linux
Expansion slots
Expansion slots
1 x PCI-Express X16 slot 1 x PCI-Express X1 slot 2 x PCI slots (PCI 2.3 compliant)
Other features
Audio output
Realtek ALC880 audio codec
GAME/MIDI connector
No
EZ plug connector
No
Floppy disk drive connector
Yes
RAID controller type
NVIDIA
Azalia Digital Header (ADH) connector
No