GIGABYTE Aivia K8100 V2, Full-size (100%), Wired, USB, QWERTY, Black
GIGABYTE Aivia K8100 V2. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Wrist rest. Cable length: 1.8 m. Product colour: Black