GIGABYTE logo

GIGABYTE H510M K V2 Motherboard - Supports Intel Core 11th CPUs, up to 3200MHz DDR4 (OC), 1xPCIe 3.0 M.2, GbE LAN, USB 3.2 Gen 1

Data-sheet quality:
created/standardized by Icecat
Product views:
161484
Info modified on:
30 Oct 2024, 13:02:42
Short summary description GIGABYTE H510M K V2 Motherboard - Supports Intel Core 11th CPUs, up to 3200MHz DDR4 (OC), 1xPCIe 3.0 M.2, GbE LAN, USB 3.2 Gen 1:

GIGABYTE H510M K V2 Motherboard - Supports Intel Core 11th CPUs, up to 3200MHz DDR4 (OC), 1xPCIe 3.0 M.2, GbE LAN, USB 3.2 Gen 1, Intel, LGA 1200 (Socket H5), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, LGA 1200 (Socket H5), 64 GB, DDR4-SDRAM

Long summary description GIGABYTE H510M K V2 Motherboard - Supports Intel Core 11th CPUs, up to 3200MHz DDR4 (OC), 1xPCIe 3.0 M.2, GbE LAN, USB 3.2 Gen 1:

GIGABYTE H510M K V2 Motherboard - Supports Intel Core 11th CPUs, up to 3200MHz DDR4 (OC), 1xPCIe 3.0 M.2, GbE LAN, USB 3.2 Gen 1. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, SATA, Supported storage drive types: SSD. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.