Bullet Points GIGABYTE GZ-X7 Midi Tower Black 320 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Midi Tower PC
- - ATX, micro ATX
- - 320 W
- - ABS synthetics, SECC
- - Black
Long product name GIGABYTE GZ-X7 Midi Tower Black 320 W
:
The long product name of GIGABYTE GZ-X7 Midi Tower Black 320 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GZ-X7 - 320W PSU, ATX / Micro ATX, ABS / 0.6 mm SECC, Black
More>>>
GIGABYTE GZ-X7 Midi Tower Black 320 W:
The official description of GIGABYTE GZ-X7 Midi Tower Black 320 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Elegant Power Button Design
Power button illuminated by a blue backlight.
Tool-free Chassis (Optional)
Tool-less installation of devices with clip-lock and lever mechanisms.
Cable-managed Interior
Interior cabling all clamped and managed to allow tidy looks and internal airflow.
Intel CAG 1.1 Fan Duct
Ventilated side panel with Intel CAG 1.1 fan duct, expandable to match the position of CPU fan.
Short summary description GIGABYTE GZ-X7 Midi Tower Black 320 W:
This short summary of the GIGABYTE GZ-X7 Midi Tower Black 320 W data-sheet is auto-generated and uses the product title and the first six key specs.
GIGABYTE GZ-X7, Midi Tower, PC, Black, ATX, micro ATX, ABS synthetics, SECC, 320 W
Long summary description GIGABYTE GZ-X7 Midi Tower Black 320 W:
This is an auto-generated long summary of GIGABYTE GZ-X7 Midi Tower Black 320 W based on the first three specs of the first five spec groups.
GIGABYTE GZ-X7. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 320 W. Width: 185 mm, Depth: 485 mm, Height: 410 mm. Internal drive bays: 3.5" x 6, External drive bays: 5.25" x 4, 3.5" x 1, Optional fans: 120mm x 2