GIGABYTE GZ-X1 ATX Chassis Silver, Micro Tower, PC, Silver, 185 mm, 478 mm, 410 mm
GIGABYTE GZ-X1 ATX Chassis Silver. Form factor: Micro Tower, Type: PC, Product colour: Silver. Width: 185 mm, Depth: 478 mm, Height: 410 mm. Internal drive bays: 3.5": 4, External drive bays: 5.25": 4; 3.5": 2, I/O ports: 2 x USB 1 x IEEE1394 1 x HD-AC97