GIGABYTE logo

GIGABYTE GZ-X1 ATX Chassis Black Micro Tower

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93297
Info modified on:
21 Apr 2020, 11:28:07
Short summary description GIGABYTE GZ-X1 ATX Chassis Black Micro Tower:

GIGABYTE GZ-X1 ATX Chassis Black, Micro Tower, PC, Black, 185 mm, 478 mm, 410 mm

Long summary description GIGABYTE GZ-X1 ATX Chassis Black Micro Tower:

GIGABYTE GZ-X1 ATX Chassis Black. Form factor: Micro Tower, Type: PC, Product colour: Black. Width: 185 mm, Depth: 478 mm, Height: 410 mm. Internal drive bays: 3.5": 4, External drive bays: 5.25": 4; 3.5": 2, I/O ports: 2 x USB 1 x IEEE1394 1 x HD-AC97

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.