GIGABYTE logo

GIGABYTE Radeon RX 5600 XT WINDFORCE OC 6G (rev. 2.0) AMD 6 GB GDDR6

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37793
Info modified on:
02 Sept 2024, 20:29:45
Short summary description GIGABYTE Radeon RX 5600 XT WINDFORCE OC 6G (rev. 2.0) AMD 6 GB GDDR6:

GIGABYTE Radeon RX 5600 XT WINDFORCE OC 6G (rev. 2.0), Radeon RX 5600 XT, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description GIGABYTE Radeon RX 5600 XT WINDFORCE OC 6G (rev. 2.0) AMD 6 GB GDDR6:

GIGABYTE Radeon RX 5600 XT WINDFORCE OC 6G (rev. 2.0). Graphics processor family: AMD, Graphics processor: Radeon RX 5600 XT, Processor frequency: 1460 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.