GIGABYTE logo

GIGABYTE GeForce RTX 3090 TURBO 24G NVIDIA 24 GB GDDR6X

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80796
Info modified on:
02 Sept 2024, 20:28:45
Short summary description GIGABYTE GeForce RTX 3090 TURBO 24G NVIDIA 24 GB GDDR6X:

GIGABYTE GeForce RTX 3090 TURBO 24G, GeForce RTX 3090, 24 GB, GDDR6X, 384 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description GIGABYTE GeForce RTX 3090 TURBO 24G NVIDIA 24 GB GDDR6X:

GIGABYTE GeForce RTX 3090 TURBO 24G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3090, Processor frequency: 1695 MHz. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR6X, Memory bus: 384 bit, Memory clock speed: 19500 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.