GIGABYTE logo

GIGABYTE GAMING GeForce GTX 1080 G1

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157586
Info modified on:
02 Sept 2024, 20:28:57
Short summary description GIGABYTE GAMING GeForce GTX 1080 G1:

GIGABYTE GAMING GeForce GTX 1080 G1, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GAMING GeForce GTX 1080 G1:

GIGABYTE GAMING GeForce GTX 1080 G1. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1721 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.