GIGABYTE logo

GIGABYTE GAMING GV-RX560GAMING OC-4G graphics card AMD Radeon RX 560 4 GB GDDR5

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81974
Info modified on:
02 Sept 2024, 20:28:35
Short summary description GIGABYTE GAMING GV-RX560GAMING OC-4G graphics card AMD Radeon RX 560 4 GB GDDR5:

GIGABYTE GAMING GV-RX560GAMING OC-4G, Radeon RX 560, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x8 3.0

Long summary description GIGABYTE GAMING GV-RX560GAMING OC-4G graphics card AMD Radeon RX 560 4 GB GDDR5:

GIGABYTE GAMING GV-RX560GAMING OC-4G. Graphics processor family: AMD, Graphics processor: Radeon RX 560, Processor frequency: 1300 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x8 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.