GIGABYTE logo

GIGABYTE Radeon RX 460 Windforce OC 4GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124304
Info modified on:
02 Sept 2024, 20:28:35
Short summary description GIGABYTE Radeon RX 460 Windforce OC 4GB:

GIGABYTE Radeon RX 460 Windforce OC 4GB, Radeon RX 460, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x8 3.0

Long summary description GIGABYTE Radeon RX 460 Windforce OC 4GB:

GIGABYTE Radeon RX 460 Windforce OC 4GB. Graphics processor family: AMD, Graphics processor: Radeon RX 460. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x8 3.0. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.