GIGABYTE logo

GIGABYTE 8600GT 512MB PCI-E NVIDIA GeForce 8600 GT GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131922
Info modified on:
24 Feb 2020, 09:42:31
Short summary description GIGABYTE 8600GT 512MB PCI-E NVIDIA GeForce 8600 GT GDDR2:

GIGABYTE 8600GT 512MB PCI-E, GeForce 8600 GT, GDDR2, 128 bit, 2560 x 1600 pixels, AGP 8x

Long summary description GIGABYTE 8600GT 512MB PCI-E NVIDIA GeForce 8600 GT GDDR2:

GIGABYTE 8600GT 512MB PCI-E. Graphics processor family: NVIDIA, Graphics processor: GeForce 8600 GT. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.