GIGABYTE Radeon X1600 XT, GDDR3, 256 bit, 2560 x 1600 pixels
GIGABYTE Radeon X1600 XT. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI