location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-R928XOC-3GD-GA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-R928XOC-3GD-GA
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon R9 280X 3 GB GDDR5
  • - 4096 x 2160 pixels 384 bit 6000 MHz PCI Express 3.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11.2 OpenGL version: 4.3
Long product name Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5 :
The long product name of Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon R9 280X, 1100MHz/6000MHz, 3072MB GDDR5, 384-bit, DVI-I, 2x mini-DP, HDMI
More>>>
Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5:
The official description of Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Patented "Triangle Cool" Technology
GIGABYTE introduces the latest exclusive "Triangle Cool" Technology to reach a better cooling performance. The latest patented technology combines fin with clip module in a special triangle shape. With the original anti-turbulence structure plus the new triangle cooling design, it enhances the efficiency of heat dissipation dramatically by minimizing the flow of turbulence between fans. Therefore, the "Triangle Cool" Technology provides a more efficient air flow for the cooling system.

Ultra Durable VGA™

Features & Benefits
- Lower GPU Temperature
Ultra Durable VGA board provides dramatic cooling effect on lowering both GPU and memory temperature by doubling the copper inner layer of PCB.
- Better Overclocking Capability
Ultra Durable VGA board reduces voltage ripples in normal and transient state, thus effectively lowers noises and ensures higher overclocking capability.
- Decrease Power Switching Loss
Ultra Durable VGA board allows more bandwidth for electron passage and reduces circuit impedance. The less circuit impedance, the more stable flow of current and can effectively improve power efficiency.

OC GURU ll
Brand-new instinctive user interface, easier to monitoring and adjusting all important settings. Users can set up MONITORING, GPU CLOCK, MEMORY CLOCK,FAN, OSD, ONLINE SUPPORT and update driver, BIOS directly.

Short summary description Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5:
This short summary of the Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-R928XOC-3GD-GA, Radeon R9 280X, 3 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5:
This is an auto-generated long summary of Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5 based on the first three specs of the first five spec groups.

Gigabyte GV-R928XOC-3GD-GA. Graphics processor family: AMD, Graphics processor: Radeon R9 280X, Processor frequency: 1000 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon R9 280X
Processor frequency *
1000 MHz
Processor boost clock speed
1100 MHz
Maximum resolution *
4096 x 2160 pixels
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
4096 x 2160 pixels
Memory
Discrete graphics card memory *
3 GB
Graphics card memory type *
GDDR5
Memory bus *
384 bit
Memory clock speed
6000 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
1
DVI-I ports quantity *
1
Ports & interfaces
Mini DisplayPorts quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11.2
OpenGL version *
4.3
Dual Link DVI *
Yes
Full HD
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Power
Minimum system power supply *
600 W
Weight & dimensions
Weight
126 g
Depth
285 mm
Height
38 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:22:54
Uk has collected 73 expert reviews for Gigabyte GV-R928XOC-3GD-GA graphics card AMD Radeon R9 280X 3 GB GDDR5 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
uk.hardware.info
Updated:
2014-09-06 01:22:54
Today we're taking a closer look at Gigabyte's R9 280X graphics card, the Gigabyte Radeon R9 280X OC or GV-R928XOC-3GD. We compared it to five other Radeon R9 280X video cards we tested previously. If you want to read about how the Radeon R9 280X compa...
Bottom line We've recently seen a number of cards with the Gigabyte WindForce cooler, and we liked all of them. The Gigabyte Radeon R9 280X OC uses an old cooler, however, likely because the card is based on the design Gigabyte used for the Radeon HD 7970. The prob...
0%
vortez.net
Updated:
2014-09-06 01:22:54
£275.99 GBP / $400 USDThe R9 series of GPUs have proven very popular, especially those which have a custom cooler with which to keep noise and temperature levels down to a minimum. The GIGABYTE R9 280X WindForce 3X OC is one such graphics card which a...
Good Very fast mid/high-range card, Very quiet, Factory overclocked, Excellent temperature control...
Bad Based on 'old' tech, Blue PCB...
Bottom line The GIGABYTE R9 280X is a great card of that there can be no argument. It coped with almost everything we threw at it with relative ease. Heavily based on yesterdays technology you could be forgiven for dismissing this product however, while ageing, t...
0%
hardwareheaven.com
Updated:
2014-09-06 01:22:54
Two days ago AMD allowed us to review, in a limited capacity, their new R9 280X. Today the review restrictions are released so we can now compare different versions of the card and that starts with Gigabytes R9 280X WindForce 3X model in its factory overc...
Bottom line GIGABYTE Radeon R9 280X WindForce 3X OC 3GB ReviewTwo days ago AMD allowed us to review, in a limited capacity, their new R9 280X. Today the review restrictions are released so we can now compare different versions of the card and that starts with Gigabyt...
0%
tomshardware.co.uk
Updated:
2015-08-19 03:05:21
Perhaps fortunately, AMD's reference Radeon R9 280X is a bit of a phantom outside our own labs. If you're shopping for one of these Tahiti-based boards, you're looking at third-party solutions. We round up seven models and show what makes them different...
0%
hardwarezone.com.my
Updated:
2016-12-13 01:44:16
The Gigabyte Radeon R9 280X Windforce 3X OC is the first Radeon R9 series card from Gigabyte to reach our test lab. Right out of the box, the card sports an overclocked AMD Radeon R9 280X GPU that is rated at 1050MHz - or at least that was how it debuted...
Bottom line We had expected the Gigabyte Radeon R9 280X Windforce 3X OC card to have shown a stronger performance due to its overclocked graphics core out of the box. In terms of raw clock speed, it was on par with the premier ASUS ROG R9 280X Platinum; however, the...
0%
hitechlegion.com
Updated:
2014-09-06 01:22:54
One of my particular favorites involved the home of a factory sponsored rider of Indian motorcycles. While Harley Davidson has been the big name for as long as anyone can remember, it has always been Indian that has held my interest. Maybe it was the worl...
Bottom line Giving an opinion on this card today is more difficult than usual due to some very unusual circumstances. The R9 280X was intended to slot in at $299 with partner boards retailing for ~$330. This would position it right in between the GTX 760 and 770. H...
0%
thinkcomputers.org
Updated:
2014-09-06 01:22:54
One of the best things when a new graphics card is released is waiting for custom versions of the card to come out. Many of these cards offer factory overclocks and custom cooling solutions. Not only will this give you better performance, but also quieter...
Good Factory overclock, WindForce 3X cooling, Great performance, Price compared to other cards, OC GURU II Utility included...
Bad Pretty boring design...
Bottom line So is this card better than a reference Radeon R9 280X, yet and here is why. First you have a factory overclock. Normally an R9 280X runs at 850 MHz core with a GPU boost all the way up to 1000 MHz. This card on the other hard runs at 1000 MHz core with...
90%
hardocp.com
Updated:
2014-09-06 01:22:54
GIGABYTE is a hardware manufacturer and one of the most respected PC component builders in the business today. The company was established in 1986 in Taipei, Taiwan, and is best known for its motherboards. Gigabyte has a vast product line, including mothe...
Bottom line First let us start with the slowest performer at 2560x1600, the GeForce GTX 760. It can be purchased between $234 and $289 for custom cooled and overclocked versions. They can provide decent 1080p performance in today's games, but fall short at higher res...
0%
hardwareunboxed.com
Updated:
2014-09-06 01:22:54
Today we are taking a look at Gigabyte’s version of the Radeon R9 280X which comes equipped with their Windforce X3 cooler and is part of their “Ultra Durable VGA” series. Gigabyte has also performed some factory overclocking which should make their R9...
Bottom line Final Thoughts ]The GPU landscape has changed dramatically in the last month and will likely continue to change in the coming months. Picking the right time to buy a graphics card has never been more difficult. Within 5 months the GeForce GTX 780 was...
0%
tomshardware.com
Updated:
2014-09-06 01:22:54
Perhaps fortunately, AMD's reference Radeon R9 280X is a bit of a phantom outside our own labs. If you're shopping for one of these Tahiti-based boards, you're looking at third-party solutions. We round up seven models and show what makes them different...
0%
fudzilla.com
Updated:
2014-09-06 01:22:54
Gigabyte was among the first AIB partners to hit the market with a non-reference and factory overclocked Radeon R9 280X card. It uses a custom PCB and the company's well known WindForce cooler with three fans. We already had a chance to see the WindForce...
Bottom line When it was introduced the HD 7970 GHz Edition was a high end card and people were willing to dish out €500 to get their hands on one. However, nearly two years after the first HD 7970 cards hit the market, even the GHz Edition is looking like another mid...
0%
reviewstudio.net
Updated:
2015-02-26 05:23:50
Our R9 280X review class just saw the arrival of a new member: the Gigabyte R9 280X Windforce OC. I am curious about the cooling systems provided by graphics card manufacturers, knowing that R9 280X has a pretty high TDP.The Windforce cooler gave a good i...
Good excellent build,  best performance, excellent power consumption, best cooling...
Bad overclocking...
Bottom line Daca ai pus apostrof nu mai pui the - Gigabyte's implementation of AMD's R9 280X is the cheapest model I've tasted in its class. The stock performance matches the competition, although the overclocking issues drags the score down.The Windforce cooler has...
86%
DigitalReviews.net
Updated:
2015-04-19 07:19:53
In this review we take a peek at the Radeon R9-280X WindForce from Gigabyte. We'll look at temperatures, noise, performance, Frame latency and we'll even give Ultra High Definition gaming a go with the hottest game titles on the globe. Read more http://ww...
0%
techspot.com
Updated:
2015-04-26 09:34:05
Shopping for a new enthusiast GPU? Assuming you want the best value, choosing between the Radeon R9 280X and the GeForce GTX 770 isn't that hard at the moment.The former comes with all the bells and whistles for $300 while the latter costs an extra $40...
Bottom line Although all five custom Radeon R9 280X cards are much the same in gaming and cooling performance, they still have subtle variations that make some better than others -- and one better than the rest in our opinion.Considering it's a mid-range to high-en...
0%
techspot.com
Updated:
2015-05-08 03:19:41
If you wanted to show off today's best PC gaming graphics, which title would you choose? There are many games to consider, but 2013's Battlefield 4 stands out as a prime candidate, perhaps along with Dragon Age: Inquisition that is also powered by the Fro...
0%
techspot.com
Updated:
2015-07-02 05:34:57
Although I didn't spend much time playing Batman: Arkham Origins, I remember the game rather well after testing it on no less than 30 graphics cards and 20 CPUs. Arkham Origins appeared to take full advantage of Unreal Engine 3, it ran smoothly on afforda...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)