GIGABYTE logo

GIGABYTE GV-R724OC-2GI REV 2.0 graphics card AMD Radeon R7 240 2 GB GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91632
Info modified on:
02 Sept 2024, 20:28:29
Short summary description GIGABYTE GV-R724OC-2GI REV 2.0 graphics card AMD Radeon R7 240 2 GB GDDR3:

GIGABYTE GV-R724OC-2GI REV 2.0, Radeon R7 240, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-R724OC-2GI REV 2.0 graphics card AMD Radeon R7 240 2 GB GDDR3:

GIGABYTE GV-R724OC-2GI REV 2.0. Graphics processor family: AMD, Graphics processor: Radeon R7 240, Processor frequency: 780 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.2. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.