GIGABYTE logo

GIGABYTE Radeon HD 6970 2GB DDR5 Rev. 2.0 AMD Radeon HD6970 GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66674
Info modified on:
02 Sept 2024, 20:28:41
Short summary description GIGABYTE Radeon HD 6970 2GB DDR5 Rev. 2.0 AMD Radeon HD6970 GDDR5:

GIGABYTE Radeon HD 6970 2GB DDR5 Rev. 2.0, Radeon HD6970, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description GIGABYTE Radeon HD 6970 2GB DDR5 Rev. 2.0 AMD Radeon HD6970 GDDR5:

GIGABYTE Radeon HD 6970 2GB DDR5 Rev. 2.0. Graphics processor family: AMD, Graphics processor: Radeon HD6970, Processor frequency: 880 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.