GIGABYTE logo

GIGABYTE GV-R667D3-1GI graphics card AMD Radeon HD6670 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102360
Info modified on:
02 Sept 2024, 20:29:41
Short summary description GIGABYTE GV-R667D3-1GI graphics card AMD Radeon HD6670 1 GB GDDR3:

GIGABYTE GV-R667D3-1GI, Radeon HD6670, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description GIGABYTE GV-R667D3-1GI graphics card AMD Radeon HD6670 1 GB GDDR3:

GIGABYTE GV-R667D3-1GI. Graphics processor family: AMD, Graphics processor: Radeon HD6670, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.