GIGABYTE logo

GIGABYTE AORUS GV-R57XTAORUS-8GD 2.0 graphics card AMD Radeon RX 5700 XT 8 GB GDDR6

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23793
Info modified on:
02 Sept 2024, 20:29:27
Short summary description GIGABYTE AORUS GV-R57XTAORUS-8GD 2.0 graphics card AMD Radeon RX 5700 XT 8 GB GDDR6:

GIGABYTE AORUS GV-R57XTAORUS-8GD 2.0, Radeon RX 5700 XT, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description GIGABYTE AORUS GV-R57XTAORUS-8GD 2.0 graphics card AMD Radeon RX 5700 XT 8 GB GDDR6:

GIGABYTE AORUS GV-R57XTAORUS-8GD 2.0. Graphics processor family: AMD, Graphics processor: Radeon RX 5700 XT. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Blue, Green, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.