GIGABYTE GV-NX98X5B, GeForce 9800 GTX, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express x16
GIGABYTE GV-NX98X5B. Graphics processor: GeForce 9800 GTX. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active