GIGABYTE logo

GIGABYTE NVIDIA GeForce 9600GT GeForce 9600 GT GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154916
Info modified on:
21 Aug 2019, 21:30:23
Short summary description GIGABYTE NVIDIA GeForce 9600GT GeForce 9600 GT GDDR3:

GIGABYTE NVIDIA GeForce 9600GT, GeForce 9600 GT, GDDR3, 256 bit, 2560 x 1600 pixels

Long summary description GIGABYTE NVIDIA GeForce 9600GT GeForce 9600 GT GDDR3:

GIGABYTE NVIDIA GeForce 9600GT. Graphics processor: GeForce 9600 GT. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.