GIGABYTE logo

GIGABYTE GeForce 8800GT 512MB NVIDIA GeForce 8800 GT GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114220
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE GeForce 8800GT 512MB NVIDIA GeForce 8800 GT GDDR3:

GIGABYTE GeForce 8800GT 512MB, GeForce 8800 GT, GDDR3, 256 bit, 2560 x 1600 pixels

Long summary description GIGABYTE GeForce 8800GT 512MB NVIDIA GeForce 8800 GT GDDR3:

GIGABYTE GeForce 8800GT 512MB. Graphics processor family: NVIDIA, Graphics processor: GeForce 8800 GT. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.