GIGABYTE logo

GIGABYTE GV-NX86T256H graphics card GeForce 8600 GT GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122242
Info modified on:
22 Aug 2019, 15:09:45
Short summary description GIGABYTE GV-NX86T256H graphics card GeForce 8600 GT GDDR3:

GIGABYTE GV-NX86T256H, GeForce 8600 GT, GDDR3, 128 bit, 2560 x 1600 pixels

Long summary description GIGABYTE GV-NX86T256H graphics card GeForce 8600 GT GDDR3:

GIGABYTE GV-NX86T256H. Graphics processor: GeForce 8600 GT. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.